Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration 53 Segment, 104 Segment
Supply Voltage - Operating 3 V to 6.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-SQFP (10x10)
Win Source Part Number 140252-LC75821WHS-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75821WHS-E CAD Model

Description

The LC75821WHS-E is a highly integrated, state-of-the-art product from ON Semiconductor designed to cater to the advanced requirements of display applications. This component is a testament to ON Semiconductor's commitment to providing innovative solutions that combine energy efficiency with high performance.

At the heart of the LC75821WHS-E lies its capability to drive liquid crystal displays (LCDs) with precision and ease. It is particularly well-suited for small to medium-sized alphanumeric and segment-based LCDs commonly found in automotive dashboards, industrial control interfaces, and consumer electronics such as audio equipment.

One of the standout features of the LC75821WHS-E is its built-in memory and character generator, which simplifies the process of designing user interfaces. This allows for a wide range of characters and symbols to be displayed without the need for external font libraries, thus reducing the overall system cost and complexity.

Furthermore, the device boasts a low power consumption profile, making it an ideal choice for battery-powered applications. Its power-saving features do not compromise on performance, ensuring that the display remains crisp and clear even under low power conditions. This is crucial for portable devices where power efficiency is paramount.

The LC75821WHS-E also offers a versatile interface for communication with microcontrollers, including options for both serial and parallel connections. This flexibility ensures that it can be easily integrated into a variety of system architectures without necessitating significant redesigns.

ON Semiconductor has equipped the LC75821WHS-E with a robust set of protection features to ensure long-term reliability. These include thermal shutdown, input voltage lockout, and output short-circuit protection, which safeguard the device against common electrical hazards.

In summary, the LC75821WHS-E from ON Semiconductor is a versatile, energy-efficient, and robust LCD driver that is ideal for a wide range of applications. Its ease of use, coupled with ON Semiconductor's reputation for quality and support, makes it an excellent choice for designers looking to enhance the user interface experience in their products.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 44PLCC
Need more? Email Us
ECAD model for MAX6922AQH+D
Harris Corporation
4 1/2 DIGIT COUNTER/ DRIVER
Need more? Email Us
ECAD model for ICM7224RIPL
OSRAM Opto Semiconductors Inc.
IC DRVR DOT MATRIX 28TSSOP
Need more? Email Us
ECAD model for AS1130-BTST
Rohm Semiconductor
IC DRVR 528 SEGMENT 80VQFP
Lowest to $8.5091
ECAD model for BU97550KV-ME2
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16DIP
Need more? Email Us
ECAD model for CD74HCT4511E
Nexperia USA Inc.
DECODER/DRIVER
Need more? Email Us
ECAD model for 74HCT4511N,652
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
Need more? Email Us
ECAD model for CD4054BM
Solomon
OLED/PLED Segment/Common Driver
Lowest to $3.5726
ECAD model for SSD1306BZD
Maxim Integrated
IC DRVR 7/14/16 SEGMENT 40TQFN
Need more? Email Us
ECAD model for MAX6954ATL+

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention