Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Not For New Designs
Display Type LCD
Configuration 65 Segment
Digits or Characters 16 Characters, 240 Characters, 12 Digits, 13 Digits
Operating Supply Current 500μA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-SQFP (14x14)
Win Source Part Number 206051-LC75816WS-8722-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75816WS-8722-E CAD Model

Description

The LC75816WS-8722-E is a highly integrated circuit designed by ON Semiconductor, renowned for its expertise in delivering power, analog, sensor, and connectivity solutions. This product is specifically crafted to cater to the demanding needs of modern electronic applications, offering a seamless blend of performance, efficiency, and reliability.

Key Features

  • Advanced Display Driver: The LC75816WS-8722-E is designed to drive LCDs, making it an ideal choice for applications requiring high-quality visual displays.
  • High Integration: This IC integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for product developers.
  • Low Power Consumption: As with many ON Semiconductor products, this device is engineered to operate with minimal power requirements, contributing to the energy efficiency of the end product.
  • Robust Design: The LC75816WS-8722-E is built to withstand the rigors of industrial applications, ensuring long-term durability and stable operation under various conditions.

Applications

The versatility of the LC75816WS-8722-E makes it suitable for a wide array of applications. Its primary use is in driving liquid crystal displays, which are found in:

  • Automotive dashboards and infotainment systems
  • Home appliances such as microwave ovens and washing machines
  • Industrial control panels
  • Consumer electronics including audio equipment and remote controls

Technical Specifications

ON Semiconductor's LC75816WS-8722-E comes with a set of technical specifications that ensure its suitability for the aforementioned applications. It operates within a specific voltage range and temperature, providing reliable performance under specified conditions.

Quality and Support

ON Semiconductor is committed to providing high-quality products and offers comprehensive technical support for the LC75816WS-8722-E. Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of this IC into their projects.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7/14/16 SEGMENT 40TQFN
Need more? Email Us
ECAD model for MAX6954ATL+
STMicroelectronics
BCD to 7-Segment Latch/Decoder/Driver
Lowest to $0.8932
ECAD model for M74HC4511M1
NXP / Nexperia
PCA8543AHL - 4 x 60 automotive L
Need more? Email Us
ECAD model for PCA8543AHL/AY
Maxim Integrated
IC ADC 3 1/2 DIGIT W/REF 40-DIP
Need more? Email Us
ECAD model for MAX130ACPL+
FTDI, Future Technology Devices International Ltd
Embedded Video Engine (EVE) IC 48-VQFN
Lowest to $9.5268
ECAD model for FT810Q
Maxim Integrated
IC DRVR DSPL LED 40-DIP
Need more? Email Us
ECAD model for MAX6953EPL+
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16DIP
Need more? Email Us
ECAD model for CD74HCT4511E
STMicroelectronics
LCD Driver 32-Segment 5V SOIC-24
Lowest to $1.4886
ECAD model for ST7063D
Solomon
OLED/PLED Segment/Common Driver
Lowest to $3.5726
ECAD model for SSD1306BZD

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention