EN
  • EN
  • DE

LC75386NE-L-E

Part No LC75386NE-L-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description ELECTRONIC VOLUME AND TONE CONTR / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 135 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176571-LC75386NE-L-E
Ultra Librarian 3D Model Ultra Librarian LC75386NE-L-E CAD Model

Description

ON Semiconductor LC75386NE-L-E Audio Processor Overview

The LC75386NE-L-E, manufactured by ON Semiconductor, is a highly sophisticated audio signal processor designed to cater to advanced audio systems. This integrated circuit is engineered to provide exceptional sound quality and versatile control options, making it an ideal choice for a wide range of audio applications, including home theater systems, car audio systems, and professional audio equipment.

Key Features

  • High-Quality Sound: The LC75386NE-L-E is built with precision to ensure high-fidelity audio reproduction. It maintains the integrity of the audio signal, providing a clean and uncolored sound output.
  • Multiple Input Channels: This audio processor comes with several input channels, allowing users to connect multiple audio sources and switch between them seamlessly.
  • Flexible Tone Control: With its built-in tone control features, users can adjust bass, treble, balance, and fader settings to tailor the audio output to their preferences or to compensate for the acoustics of different environments.
  • Volume Control: The device offers precise volume control, enabling users to set the audio level to their desired comfort without compromising on the sound quality.
  • Customizable Sound Profiles: The LC75386NE-L-E allows for the creation of custom sound profiles, which can be saved and recalled, providing users with a personalized audio experience.

Applications

The versatility of the LC75386NE-L-E makes it suitable for a variety of applications, including:

  • Home Theater Systems
  • Car Audio Systems
  • Professional Audio Equipment

Technical Specifications

The LC75386NE-L-E operates over a wide power supply range and is packaged in a surface-mount package for easy integration into various designs. It features a low distortion rate and a high signal-to-noise ratio, ensuring minimal noise interference in audio playback.

Conclusion

With its comprehensive feature set and robust performance, the ON Semiconductor LC75386NE-L-E audio processor is a top-tier solution for any audio system designer seeking to enhance the audio experience. Its ability to handle multiple inputs, detailed tone control, and customizable sound profiles make it an invaluable component in achieving superior sound quality.

You May Also Be Interested in

Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9741 $59.4820
48+ $2.4405 $117.1440
74+ $2.3643 $174.9582
101+ $2.2881 $231.0981
131+ $2.2118 $289.7458
175+ $1.9831 $347.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess