EN
  • EN
  • DE
  • IT

LC75374E

Part No LC75374E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76560-LC75374E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75374E CAD Model

Description

The LC75374E is a highly integrated circuit designed by ON Semiconductor, renowned for its expertise in power and signal management. This electronic component is particularly tailored for sophisticated audio system applications, offering a seamless solution for volume and tone control. The LC75374E is a testament to ON Semiconductor's commitment to providing innovative and reliable products that cater to the evolving needs of the electronics industry.

Key Features

  • Electronic Volume Control: The LC75374E boasts precise electronic volume control, allowing for smooth and accurate adjustments to the audio output level, which is essential for maintaining the integrity of the sound quality in high-fidelity audio systems.
  • Multiple Input Channels: With multiple input channels, this integrated circuit can handle various audio sources, providing versatility and convenience for users looking to switch between different audio inputs seamlessly.
  • Integrated Tone Control: The device includes integrated tone control functionality, enabling users to modify the bass and treble settings to their preferences, ensuring an optimal listening experience tailored to individual tastes.
  • Low Noise and Distortion: The LC75374E is designed to minimize noise and distortion, a critical feature for maintaining the purity of the audio signal and delivering clear, high-quality sound.
  • Serial Data Control: It supports serial data control, which allows for easy integration with microcontrollers and other digital systems, providing a modern interface for controlling various functions of the IC.

Applications

The LC75374E from ON Semiconductor is ideal for a wide range of audio applications, including but not limited to:

  • High-fidelity home theater systems
  • Professional audio mixing consoles
  • Car audio systems
  • Personal audio equipment

With its robust design and advanced features, the LC75374E is well-suited for any audio application where quality and control are paramount. ON Semiconductor's commitment to quality ensures that this integrated circuit will deliver consistent performance and reliability, making it a smart choice for designers and manufacturers of premium audio products.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Maglayers
Lowest to $0.5485
Maglayers
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.8409
Rohm Semiconductor
Lowest to $0.0763
Maglayers
Lowest to $0.0918
NXP / Nexperia
Lowest to $6.5194
Maglayers
Lowest to $0.1225

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.3450 $66.7600
19+ $6.8470 $130.0930
30+ $6.6335 $199.0050
41+ $6.4202 $263.2282
53+ $6.2054 $328.8862
70+ $5.5638 $389.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess