The ON Semiconductor LC75374E-E is a versatile and high-quality electronic component designed for a wide range of audio applications. This advanced electronic volume controller is specifically engineered to offer precise volume control, making it an ideal choice for audio equipment manufacturers looking to enhance the user experience of their products.
Key Features
- Highly Integrated System: The LC75374E-E integrates several functions into a single chip, including volume control, balance, fader, and input selector, thereby reducing the number of components required in the audio signal path.
- Serial Data Control: It features a serial data control interface that allows for easy integration with microcontrollers, enabling the creation of sophisticated and user-friendly audio systems.
- Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply specifications and ensuring compatibility with a wide array of audio equipment designs.
- Low Distortion: With its low distortion characteristics, the LC75374E-E ensures high-fidelity audio output, preserving the integrity of the audio signal throughout the volume adjustment range.
- Multiple Input Channels: It offers multiple input channels, providing flexibility for systems that require the routing of different audio sources.
Applications
The LC75374E-E is suitable for a variety of audio applications, including:
- Home Theater Systems
- Car Audio Systems
- Hi-Fi Audio Equipment
- Professional Audio Mixers
Technical Specifications
With its technical specifications, the LC75374E-E stands out as a robust and reliable component for audio systems:
- Supply Voltage Range: Typically 6V to 10V
- Total Harmonic Distortion (THD): Very low, ensuring audio clarity
- Signal-to-Noise Ratio (SNR): High, for excellent audio quality
- Channel Separation: Excellent, minimizing crosstalk between channels
The ON Semiconductor LC75374E-E is a testament to the company's commitment to providing innovative solutions for the audio industry. Its integration capabilities, coupled with its high performance, make it an essential component for any audio system demanding superior sound control and quality.