The LC75366MHS-TRM-E is an advanced electronic volume control system designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is tailored for high-precision audio applications, offering superb sound quality and a wide array of features that make it an ideal choice for professional audio equipment, high-fidelity home audio systems, and automotive audio systems.
Key Features
- High-Resolution Control: With its precision control system, the LC75366MHS-TRM-E allows for smooth and accurate volume adjustments, ensuring a high-quality audio experience without loss of fidelity or resolution.
- Multiple Input Channels: The device supports multiple input channels, enabling it to manage various audio sources efficiently. This flexibility makes it a versatile component in multi-source audio systems.
- Low Noise and Distortion: ON Semiconductor has engineered this product to have exceptionally low noise and distortion levels, preserving the integrity of the audio signal for a cleaner and more transparent sound.
- Integrated Functions: The LC75366MHS-TRM-E comes with integrated functions such as balance control, fader control, and input selector, which contribute to a simplified circuit design and enhanced user experience.
Applications
The LC75366MHS-TRM-E is suitable for a wide range of applications, thanks to its high performance and reliability. It is commonly used in:
- Professional audio mixing consoles
- High-end home stereo systems
- Car audio systems
- Studio equipment
Technical Specifications
ON Semiconductor has equipped the LC75366MHS-TRM-E with technical specifications that ensure optimal performance:
- Supply Voltage Range: 4.5V to 5.5V
- Total Harmonic Distortion (THD): Very low
- Signal-to-Noise Ratio (SNR): High
- Operating Temperature Range: -40°C to +85°C
With its robust design, the LC75366MHS-TRM-E is built to deliver consistent performance even under harsh conditions, making it a dependable choice for audio professionals and enthusiasts alike.