EN
  • EN
  • DE
  • IT

LC75347E-E

Part No LC75347E-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76545-LC75347E-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75347E-E CAD Model

Description

ON Semiconductor LC75347E-E - Audio Signal Processor

The ON Semiconductor LC75347E-E is a sophisticated audio signal processor designed to meet the high standards of modern audio systems. This integrated circuit is tailored to provide exceptional sound quality and flexibility, making it an ideal choice for a wide range of applications including car audio systems, home theater setups, and professional audio equipment.

Key Features

  • High-Quality Sound Processing: The LC75347E-E offers premium sound processing capabilities, ensuring crystal-clear audio reproduction that satisfies audiophiles and casual listeners alike.
  • Electronic Volume Control: With its precise electronic volume control, users can adjust the audio level with pinpoint accuracy, ensuring the perfect balance for any listening environment.
  • Tone Control: Users can tailor the sound to their preferences thanks to the integrated tone control features, which include bass and treble adjustments.
  • Multiple Input Channels: The device supports multiple input channels, allowing it to manage various audio sources seamlessly and switch between them without any loss in sound quality.
  • Low Distortion: The LC75347E-E is engineered to minimize distortion, ensuring that the audio signal remains pure and unaltered throughout the processing chain.
  • Flexible Interface Options: It offers versatile interfacing capabilities, including both serial and parallel control options, which provide ease of integration with other system components.

Applications

The LC75347E-E is suitable for a variety of audio applications, including:

  • Car Audio Systems
  • Home Theater Systems
  • Hi-Fi Audio Equipment
  • Professional Sound Mixing Consoles

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the LC75347E-E is no exception. Built to deliver consistent performance, this audio signal processor ensures that your audio system operates at its best, providing an immersive listening experience.

Whether you're designing a state-of-the-art home entertainment system or upgrading a car audio setup, the LC75347E-E from ON Semiconductor provides the features and performance needed to create an outstanding audio environment.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Rohm Semiconductor
Lowest to $0.1837
Rohm Semiconductor
Lowest to $0.0151
NXP / Nexperia
Lowest to $6.5194
NXP / Nexperia
Lowest to $2.6350
Maglayers
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6144 $65.0592
44+ $2.9650 $130.4600
68+ $2.8731 $195.3708
94+ $2.7800 $261.3200
121+ $2.6868 $325.1028
162+ $2.4100 $390.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess