ON Semiconductor LC75345M Product Overview
The LC75345M is a high-performance, digital volume control system designed by ON Semiconductor, a renowned leader in the semiconductor industry. This advanced product is engineered to provide precise volume control in a wide range of audio applications, including home theater systems, professional audio equipment, and automotive audio systems.
Key Features
- Electronic Volume Control: The LC75345M offers an electronic volume control function with a wide range (-∞ to +24dB) of volume adjustment capabilities, allowing for smooth and precise control over your audio output.
- Tone Control: In addition to volume adjustment, the LC75345M provides tone control features which include bass and treble adjustments, ensuring that users can shape their audio experience to suit their preferences.
- Input Selector: With multiple input channels, this device includes an input selector that allows users to switch between different audio sources effortlessly.
- Serial Data Control: The LC75345M is equipped with a serial data control interface, which simplifies integration into various systems and allows for easy control through microcontrollers or other digital systems.
- Low Distortion: Engineered to maintain audio fidelity, the LC75345M boasts low distortion characteristics, ensuring high-quality sound reproduction.
Applications
The versatility of the LC75345M makes it suitable for a broad spectrum of audio applications. It is particularly ideal for:
- High-end audio and video receivers
- Car audio systems
- Home theater systems
- Professional audio mixing consoles
Technical Specifications
The LC75345M operates over a wide supply voltage range, is housed in a compact package, and is designed for easy integration into various electronic systems. It also features a built-in mute function that can be activated through its control interface, providing additional flexibility for audio management.
ON Semiconductor's commitment to quality ensures that the LC75345M is a reliable and durable choice for designers and engineers looking to incorporate sophisticated volume control into their audio systems. For detailed technical specifications, reference designs, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.