ON Semiconductor LC75341-E Analog Volume Control
The ON Semiconductor LC75341-E is a highly sophisticated analog volume control integrated circuit designed to offer precise audio volume control in high-fidelity sound systems. This advanced IC is an essential component for audio enthusiasts and professionals looking to achieve the perfect balance in their audio output.
Key Features
- High-Resolution Control: The LC75341-E provides smooth and high-resolution volume adjustment, ensuring that users can fine-tune their audio experience to their exact preferences.
- Low Noise and Distortion: Engineered to minimize noise and distortion, the IC maintains the integrity of the audio signal, resulting in crystal-clear sound reproduction.
- Multiple Input Channels: With multiple input channels, the LC75341-E allows for the selection and control of different audio sources, making it highly versatile for various audio applications.
- Serial Control Interface: The device features a serial control interface for easy integration with microcontrollers or other digital systems, offering convenient control over volume and other functions.
- Wide Supply Voltage Range: The IC operates over a wide supply voltage range, accommodating a variety of power sources and ensuring compatibility with a broad range of audio equipment.
Applications
The ON Semiconductor LC75341-E is ideally suited for a range of audio applications, including:
- High-end audio receivers
- Professional mixing consoles
- Home theater systems
- Automotive audio systems
- PA systems
Product Specifications
The LC75341-E is designed to meet the rigorous demands of modern audio systems, with specifications that ensure top-notch performance:
- Operating Temperature Range: -40°C to +85°C
- Package: SOP (Small Outline Package)
- Mounting Type: Surface Mount
With its combination of high-quality audio performance and versatile control options, the ON Semiconductor LC75341-E stands out as an exceptional solution for advanced audio volume control.