The CPH6319-TL-E from ON Semiconductor is a high-performance P-Channel MOSFET designed to offer efficient power management solutions across a wide range of applications. This compact and energy-efficient transistor is ideal for space-constrained and power-sensitive devices, ensuring reliability and longevity in operation.
Key Features
- Low On-Resistance: The CPH6319-TL-E boasts a low on-resistance which minimizes conduction losses and improves overall efficiency in electronic circuits.
- High-Speed Switching: Engineered for fast switching applications, this MOSFET provides rapid transition performance, crucial for high-speed and high-frequency operations.
- Power Management: With its P-Channel configuration, it is particularly suited for load switch and power management tasks in complex electronic systems.
- Compact Package: Enclosed in a small SC-75 (SOT416) package, it offers a space-saving solution without compromising on power handling capabilities.
Applications
The versatility of the CPH6319-TL-E allows it to be integrated into a variety of electronic devices. Some of the common applications include:
- Power Management Circuits
- DC/DC Converters
- Battery Management Systems
- Load Switches
- Portable Electronic Devices
- Computer Peripherals
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20V
Continuous Drain Current (I<sub>D)
-6A
Power Dissipation (P<sub>D)
1W
Operating Temperature
-55°C to +150°C
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability in all of their products. The CPH6319-TL-E is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. Users can trust this component for stable and durable performance in their applications.