EN
  • EN
  • DE

LC7523

Part No LC7523
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP32
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 718950-LC7523
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC7523 CAD Model

Description

The LC7523 from ON Semiconductor is a high-performance, integrated circuit designed for precision applications in audio and industrial equipment. This versatile component is known for its exceptional accuracy, reliability, and ease of use, making it a go-to choice for designers and engineers seeking to enhance their systems with superior control functionalities.

Key Features

  • High Precision: The LC7523 offers excellent precision, ensuring accurate control and processing of signals in sensitive applications.
  • Durable: Built to ON Semiconductor's stringent quality standards, this IC is robust and capable of withstanding harsh industrial environments.
  • Low Power Consumption: Its design prioritizes energy efficiency, resulting in lower power usage and heat generation, which is critical for maintaining the longevity of the product and the system it is a part of.
  • Wide Operating Temperature Range: The LC7523 is capable of operating over a broad temperature spectrum, ensuring consistent performance even under varying environmental conditions.
  • Flexible Application: It is suitable for a wide array of applications, including audio equipment, where signal integrity is paramount, as well as various industrial control systems.

Applications

The LC7523 is adept at handling complex tasks in multiple domains. Its application areas include, but are not limited to:

  • Audio Equipment: Amplifiers, Mixers, Equalizers
  • Industrial Control Systems
  • Signal Processing Units
  • Automotive Electronics
  • Communication Devices

Technical Specifications

ON Semiconductor ensures that the LC7523 meets the highest technical specifications required by the industry. The device comes in a compact package that can be easily integrated into various circuit designs. It is compatible with multiple microcontroller interfaces, providing a flexible and scalable solution for system development.

Conclusion

With its combination of precision, durability, and versatility, the LC7523 from ON Semiconductor is an excellent choice for any project requiring a high-quality integrated circuit. Whether for sophisticated audio systems or robust industrial controls, the LC7523 stands ready to deliver performance that engineers can trust.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Panasonic
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess