EN
  • EN
  • DE

LC72711LW-E

Part No LC72711LW-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76396-LC72711LW-E
Popularity Low
Supply and Demand Status Balance
Package Bulk
Function Demodulator, Receiver
LO Frequency 7.2MHz
Gain 20dB
Current - Supply 6mA
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-SPQFP (10x10), 64-SQFP
Ultra Librarian 3D Model Ultra Librarian LC72711LW-E CAD Model

Description

The LC72711LW-E is a state-of-the-art integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is specifically tailored for advanced radio system applications, offering a high level of integration to enable compact and efficient designs.

Key Features

  • High Integration: The LC72711LW-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for radio systems.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, making it ideal for battery-powered devices or energy-sensitive applications.
  • High Performance: ON Semiconductor's commitment to quality ensures that the LC72711LW-E delivers reliable and consistent performance, suitable for demanding radio system environments.
  • Compact Size: The small form factor of the IC allows for its use in space-constrained applications, providing flexibility in system design.

Applications

The LC72711LW-E is versatile and can be used in a variety of radio-related applications, including but not limited to:

  • Automotive infotainment systems
  • Portable audio devices
  • High-end audio receivers
  • Communication equipment

Technical Specifications

ON Semiconductor provides comprehensive technical details for the LC72711LW-E, ensuring that designers and engineers can integrate the IC effectively into their projects. For detailed specifications, reference datasheets, and application notes are available upon request or through ON Semiconductor's official website.

Quality and Reliability

ON Semiconductor is known for its dedication to quality and reliability. The LC72711LW-E is manufactured under strict quality control measures and rigorous testing to ensure it meets the high standards expected by the industry. Customers can trust that this product will perform reliably over its intended lifespan.

Support and Resources

ON Semiconductor provides extensive support and resources for the LC72711LW-E, including technical documentation, design tools, and customer support services. This ensures that customers have the information and assistance they need to successfully implement this IC into their products.

You May Also Be Interested in

Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Texas Instruments
Lowest to $10.3783
STMicroelectronics
Lowest to $9.7932
Leshan Radio
Switching diode
Lowest to $0.0295
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
ON Semiconductor
Lowest to $0.0093

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess