The NXP TVRB061-2 is a cutting-edge power management integrated circuit (PMIC) designed specifically for demanding automotive applications. This compact yet powerful component is engineered to meet the stringent requirements of the automotive industry, ensuring reliability and performance in a variety of vehicular systems.
Key Features:
- High Integration: The TVRB061-2 combines multiple power control functions in one package, simplifying circuit design and reducing the need for multiple discrete components.
- Robust Performance: Built to withstand the harsh conditions of the automotive environment, this PMIC operates reliably across a wide temperature range and is resistant to voltage transients.
- Flexibility: With a versatile input voltage range, the TVRB061-2 can accommodate various battery technologies and system voltages, making it suitable for a broad range of automotive applications.
- Advanced Power Control: Featuring sophisticated power-on sequencing and power-down control, the device ensures safe and efficient operation of the connected electronic modules.
- Enhanced Safety: The PMIC includes built-in safety features such as overvoltage, undervoltage, and overtemperature protection, contributing to the overall safety of the automotive system.
Applications:
The NXP TVRB061-2 is ideal for a variety of automotive systems, including:
- Infotainment and Telematics Systems
- Advanced Driver Assistance Systems (ADAS)
- Instrument Clusters and Display Panels
- Body Control Modules
Technical Specifications:
Below are some of the technical highlights of the NXP TVRB061-2:
- Input Voltage Range: 3.0V to 5.5V
- Multiple Output Channels with Adjustable Voltage Levels
- Integrated Power Good Indicators
- Configurable Start-Up Sequencing
- Thermal Shutdown Protection
- Qualified for Automotive Applications (AEC-Q100)
With its robust design and comprehensive feature set, the NXP TVRB061-2 PMIC is an excellent choice for automotive manufacturers seeking to enhance the power management capabilities of their next-generation vehicles.