The LB1674V-TRM from ON Semiconductor is a versatile and efficient motor driver IC designed to handle a wide range of motor driving applications. This high-performance component is particularly suitable for driving small DC motors and stepper motors in various electronic devices such as printers, cameras, and portable devices.
Key Features:
- Voltage Range: This motor driver operates within a power supply range of 2.5V to 9.5V, making it an excellent choice for battery-powered applications where power efficiency is crucial.
- Output Current: The LB1674V-TRM can deliver an output current of up to 400mA per channel, providing sufficient power for a broad range of motor control tasks.
- Dual H-Bridge: It features a dual H-bridge configuration, which allows for bidirectional control of two DC motors or one stepper motor, offering flexibility in connecting and controlling your motors.
- Low Saturation Voltage: The low saturation voltage of the output driver stage ensures minimal voltage drop and heat generation, leading to improved efficiency and reliability.
- Protection Features: It includes built-in thermal shutdown circuitry and overcurrent protection, safeguarding the IC and the motor from potential damage due to overheating or excessive current draw.
- Small Package: The LB1674V-TRM comes in a compact SSOP package, which is ideal for space-constrained applications without compromising on performance.
Applications:
The LB1674V-TRM motor driver IC is suitable for a variety of applications, including but not limited to:
- Portable electronic devices
- Office automation machines
- Battery-powered toys
- Small industrial equipment
With its combination of power efficiency, compact size, and robust protection features, the LB1674V-TRM from ON Semiconductor is an excellent choice for designers looking to integrate a reliable motor control solution into their projects.