EN
  • EN
  • DE

LC7216M-TP-T1

Part No LC7216M-TP-T1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76337-LC7216M-TP-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC7216M-TP-T1 CAD Model

Description

ON Semiconductor LC7216M-TP-T1 Product Overview

The LC7216M-TP-T1 is a cutting-edge, high-performance product from ON Semiconductor, designed to cater to a wide array of electronic applications. This component is part of ON Semiconductor's legacy of innovation in semiconductor technology, providing reliable and efficient solutions for electronic circuits.

This particular model is a PLL (Phase Locked Loop) frequency synthesizer, which is an essential component in modern electronics. It is widely used in systems that require precise frequency generation and management, such as communication devices, radios, televisions, and other consumer electronic products.

The LC7216M-TP-T1 operates at a low voltage, making it suitable for battery-powered devices, where power conservation is critical. Its compact SMD (Surface Mount Device) package allows for efficient use of space on a printed circuit board, which is crucial for today's high-density electronic designs.

Key Features:

  • Highly integrated PLL circuitry for precise frequency control
  • Low voltage operation for energy-efficient designs
  • Surface-mount package for space-saving PCB design
  • Robust temperature range for versatile applications
  • Manufactured by ON Semiconductor, a leader in electronic components

The LC7216M-TP-T1 also boasts a robust temperature range, ensuring reliable performance under varying environmental conditions. This makes it an excellent choice for applications that may be exposed to extreme temperatures or that require consistent operation over a wide temperature spectrum.

As a product of ON Semiconductor, the LC7216M-TP-T1 benefits from the company's commitment to high-quality manufacturing processes and rigorous testing protocols. Customers can trust in the durability and longevity of this component, which is backed by ON Semiconductor's reputation in the industry.

In summary, the LC7216M-TP-T1 from ON Semiconductor is an indispensable component for designers looking to integrate a reliable frequency synthesizer into their electronic projects. Its combination of low power consumption, compact form factor, and precise frequency control makes it a top choice for a multitude of applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess