EN
  • EN
  • DE

LC72137M-TLM-E

Part No LC72137M-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 089865-LC72137M-TLM-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72137M-TLM-E CAD Model

Description

The LC72137M-TLM-E is an advanced PLL (Phase Locked Loop) frequency synthesizer designed by ON Semiconductor, a leading provider in innovative semiconductor solutions. This high-performance integrated circuit (IC) is tailored for use in electronic tuning applications and is especially well-suited for car audio systems, home audio systems, and a wide array of radio communication devices.

Key Features

  • High Resolution: With a built-in programmable divider, the LC72137M-TLM-E offers a high resolution for precise frequency synthesis, enabling users to achieve fine tuning steps necessary for modern digital tuning applications.
  • Versatile Frequency Range: The device supports a broad frequency range, making it highly adaptable for various applications that require different frequency bands.
  • Serial Data Control: It incorporates a serial data control interface, which allows for easy integration into microcontroller-based systems and simplifies the design process by reducing the number of required external components.
  • Low Power Consumption: Designed with power efficiency in mind, this synthesizer minimizes power consumption, which is crucial for battery-operated devices and contributes to the overall energy efficiency of the system.
  • Compact Package: The LC72137M-TLM-E comes in a miniature package, making it an ideal choice for space-constrained applications where board real estate is at a premium.

Applications

This frequency synthesizer is engineered to meet the demands of a wide variety of applications. It is commonly used in:

  • Car audio systems for precise station tuning and seeking
  • Home audio equipment such as receivers and tuners
  • Two-way radio communication systems, including amateur and CB radios
  • Professional-grade communication equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LC72137M-TLM-E is manufactured under stringent quality control standards to ensure reliability and performance in even the most demanding environments. With ON Semiconductor's reputation for quality, you can design your electronic systems with confidence, knowing that your frequency synthesizer is built to last.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess