EN
  • EN
  • DE

LC72135MA-Q-AE

Part No LC72135MA-Q-AE
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYSTHESIZER MFP20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Mounting SMD (SMT)
Case / Package 20-MFP
Win Source Part Number 118516-LC72135MA-Q-AE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72135MA-Q-AE CAD Model

Description

The LC72135MA-Q-AE is a high-performance, versatile PLL frequency synthesizer produced by ON Semiconductor, a leading supplier in the semiconductor industry. This advanced integrated circuit is designed to meet the stringent requirements of modern communication systems, offering precision and flexibility for a wide range of applications.

At the heart of the LC72135MA-Q-AE lies a phase-locked loop (PLL) circuit that provides stable and accurate frequency synthesis. This capability is essential for applications such as FM/AM radio receivers, mobile communications devices, and other RF systems where reliable signal processing is critical. With its ability to lock onto a reference signal and generate a range of output frequencies, the LC72135MA-Q-AE ensures that electronic devices can communicate effectively and with minimal interference.

The device is characterized by its low power consumption, which makes it an ideal choice for battery-operated equipment. This feature not only extends the operational life of the product but also contributes to the energy efficiency of the overall system. The LC72135MA-Q-AE also boasts a wide operating voltage range, providing designers with the flexibility to integrate it into various circuit configurations and power environments.

ON Semiconductor's LC72135MA-Q-AE is equipped with a serial data input that allows for easy programming and control. This interface simplifies the integration process and enables seamless communication with microcontrollers or other digital systems. The synthesizer's compact package is another advantage, as it occupies minimal board space, making it suitable for space-constrained applications.

In summary, the LC72135MA-Q-AE from ON Semiconductor is a top-tier PLL frequency synthesizer that combines precision, efficiency, and ease of use. Its robust design and advanced features make it a go-to choice for engineers looking to develop high-performance communication systems. Whether for commercial or consumer electronics, the LC72135MA-Q-AE is poised to deliver reliable and consistent performance.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7505 $58.5030
15+ $8.0007 $120.0105
23+ $7.7512 $178.2776
31+ $7.5006 $232.5186
40+ $7.2511 $290.0440
54+ $6.5003 $351.0162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,066 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess