EN
  • EN
  • DE

HMC215LP4E

Part No HMC215LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER HI IP3 1.8-4GHZ 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Part Status Obsolete
RF Type WiMAX / WiBro
Frequency 1.7GHz ~ 4GHz
Number of Mixers 1
Noise Figure 8.5dB
Secondary Attributes Up/Down Converter
Current - Supply 56mA
Voltage - Supply 5V
Case 24-VFCQFN Exposed Pad
Supplier Device Package 24-CSMT (4x4)
Win Source Part Number HMC215LP4E-146861
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC215LP4E CAD Model

Description

Analog Devices Inc. introduces the HMC215LP4E, a high-performance, easy-to-use double-balanced mixer that is part of their HMC series. This RF/IF and RFID device is designed to cater to the needs of modern wireless applications, offering exceptional versatility and reliability.

Key Features

  • Frequency Range: The HMC215LP4E operates over a wide frequency range, with an RF/LO frequency from 1.5 GHz to 4.0 GHz and an IF frequency from DC to 1.0 GHz, making it suitable for a variety of applications including satellite communications, test equipment, and broadband systems.
  • Conversion Loss: It boasts a low conversion loss of 8 dB typical, which enhances overall system performance by preserving signal integrity.
  • LO/RF Isolation: The device provides excellent LO/RF isolation of 45 dB typical, ensuring minimal leakage between the local oscillator and the RF signal.
  • LO/IF Isolation: It also features a high LO/IF isolation of 35 dB typical, which reduces the mixing of the local oscillator signal into the intermediate frequency.
  • IP3 Performance: The HMC215LP4E offers a high third-order intercept point (IP3) of 26 dBm, which is indicative of its ability to maintain linearity and dynamic range in complex signal environments.

Package and Quality

The mixer comes in a compact 4x4 mm QFN 24-lead package, which is suitable for space-constrained applications. The package is designed to facilitate easy integration into various circuit designs.

Applications

The HMC215LP4E is ideal for use in a wide range of applications, including:

  • Wireless infrastructure
  • Microwave radio and VSAT
  • Military and space
  • Test instrumentation

Conclusion

Analog Devices Inc.'s HMC215LP4E is a versatile and high-performing component that embodies the company's commitment to delivering superior RF solutions. With its broad frequency range, low conversion loss, and high isolation levels, this mixer is poised to meet the rigorous demands of contemporary wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess