The ON Semiconductor LC4081B is a high-performance, low-power CMOS Quad 2-Input NAND Gate integrated circuit designed for a wide range of applications. This device is part of ON Semiconductor's extensive logic family, known for its reliability and versatility. The LC4081B is optimized for use in systems that require minimal power consumption without sacrificing speed and performance.
Key Features
- Low Power Consumption: The LC4081B is engineered to operate with minimal power requirements, making it ideal for battery-operated devices and energy-sensitive applications.
- High-Speed Operation: Despite its low power design, the LC4081B does not compromise on speed, providing fast switching capabilities suitable for high-frequency operations.
- Wide Operating Voltage Range: This device supports a broad range of supply voltages from 3V to 15V, accommodating various application needs and simplifying system design.
- Standardized Pin Configuration: The LC4081B comes in a standard 14-pin package, which is compatible with common board layouts, making it easy to integrate into existing designs.
- High Noise Immunity: Built with ON Semiconductor's advanced technology, the LC4081B exhibits excellent noise immunity, ensuring stable performance in electrically noisy environments.
Applications
The LC4081B is suitable for a diverse array of applications due to its robust feature set. Some common uses include:
- Portable Devices
- Power Management Systems
- Alarm Systems
- Telecommunication Circuits
- Data Processing
- Control Systems
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The LC4081B is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards for reliability and performance. Customers can trust the LC4081B for their critical applications, knowing it is backed by ON Semiconductor's reputation for excellence.
Ordering Information
To purchase the LC4081B or obtain more detailed specifications, visit the ON Semiconductor website or contact an authorized distributor. The LC4081B is available in various packaging options to meet specific application requirements.