The ON Semiconductor LC3564BS-70 is a high-quality static random access memory (SRAM) device designed to deliver fast and reliable data storage and retrieval. This SRAM chip is an essential component for a wide range of electronic applications, from industrial control systems to high-speed computing devices.
Key Features
- Memory Capacity: The LC3564BS-70 boasts a memory capacity of 64K (64,000) bits, organized as 8,192 words by 8 bits, providing ample space for code and data storage for embedded systems.
- Access Time: With an impressive access time of 70ns (nanoseconds), this SRAM allows for rapid data access, which is crucial for applications requiring high-speed memory operations.
- Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with a variety of digital circuits and simplifying power management in system designs.
- Low Power Consumption: It features low power consumption, which is ideal for battery-powered devices and applications where energy efficiency is a priority.
- CMOS Technology: Built using CMOS technology, the LC3564BS-70 ensures reduced power dissipation compared to other memory technologies, while also providing high immunity to noise.
Applications
The LC3564BS-70 is suited for a diverse range of applications, including:
- Portable computing devices
- Industrial control and automation systems
- Telecommunications equipment
- Automotive electronics
- Medical devices
Technical Specifications
| Parameter |
Value |
| Memory Size |
64Kb (8,192 x 8) |
| Access Time |
70ns |
| Operating Voltage |
5V ±10% |
| Operating Temperature |
0°C to +70°C |
| Package Type |
SOP-28 (Shrink Small Outline Package) |
In conclusion, the ON Semiconductor LC3564BS-70 SRAM is a reliable and efficient memory solution that meets the needs of high-performance electronic systems. Its fast access time, low power consumption, and robust CMOS technology make it an excellent choice for designers looking to optimize their applications for speed and power efficiency.