The ON Semiconductor LC3517BML-15 is a high-performance CMOS Static Random Access Memory (SRAM) device that combines speed, reliability, and versatility, making it an ideal choice for a wide range of applications. This particular model offers a memory capacity of 16,384 words by 1 bit, providing sufficient space for storing temporary data in computing and digital processing tasks.
Key Features
- Memory Capacity: 16K (16,384 words by 1 bit) offering ample storage for various applications.
- Access Time: The device boasts a fast access time of 150 ns, which ensures quick data retrieval and high-speed operations.
- Single 5V Power Supply: Operates on a single 5V power supply, simplifying power management in system designs.
- Low Power Operation: Features low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
- CMOS Technology: Built using CMOS technology that provides a balance between power efficiency and performance.
- Package: Available in a 24-pin DIP (Dual In-line Package), which is widely used and easy to integrate into various circuit boards.
Applications
The LC3517BML-15 is versatile enough to be used in a broad range of applications, including but not limited to:
- Embedded systems
- Microprocessor systems
- Computer memory expansions
- Cache memory for processors
- Industrial controls
- Telecommunications equipment
Quality and Reliability
ON Semiconductor is known for its commitment to quality and the LC3517BML-15 is no exception. Manufactured to high standards, this SRAM component is designed for long-term reliability. It is a robust memory solution that ensures data integrity and stable performance under various environmental conditions.
Conclusion
Whether you're designing a complex microprocessor system or simply need a reliable and efficient memory component for your electronic application, the ON Semiconductor LC3517BML-15 SRAM offers the performance and reliability that modern technology demands. Its combination of speed, power efficiency, and capacity makes it an excellent choice for designers looking to optimize their systems for peak performance.