EN
  • EN
  • DE

LC03-6R2

Part No LC03-6R2
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description Low Capacitance Surface Mount TVS for High-Speed Data Interfaces | TVS DIODE 5V 20V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Steering (Rail to Rail)
Unidirectional Channels 2
Voltage - Reverse Standoff 5V
Voltage - Breakdown (Minimum) 6.8V
Voltage - Clamping (Maximum) at Ipp 20V
Current - Peak Pulse (10/1000μs) 100A (8/20μs)
Power - Peak Pulse 2000W (2kW)
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 16pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LC03
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1195323-LC03-6R2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian LC03-6R2 CAD Model

Description

The ON Semiconductor LC03-6R2 is a state-of-the-art transient voltage suppressor designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is engineered to safeguard high-speed data lines and communication interfaces against electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges, making it an ideal choice for a wide range of applications, including networking, telecommunication, and industrial equipment.

Key Features

  • Low Capacitance: With a low loading capacitance of only 3pF (typical), the LC03-6R2 ensures minimal signal distortion, which is critical for maintaining the integrity of high-speed data transmission.
  • High Surge Protection: It offers superior protection by handling surge currents of up to 6A (for an 8/20μs pulse), effectively shielding connected devices from the damaging effects of transient voltage spikes.
  • Low Clamping Voltage: The device features a low clamping voltage, which activates rapidly to limit the excess voltage during a surge event, thereby protecting sensitive circuit components.
  • SO-8 Package: Housed in a space-efficient SO-8 package, the LC03-6R2 is compact and suitable for high-density circuit board designs.
  • RoHS Compliant: Adhering to environmental standards, this transient voltage suppressor is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in green products.

Applications

The versatile nature of the LC03-6R2 allows it to be used in a variety of applications, including:

  • USB 1.1/2.0/3.0 Interfaces
  • 10/100/1000 Ethernet Ports
  • Video Line Protection
  • Microcontroller Input Protection
  • Power Supply Protection

With its combination of low capacitance, high surge capability, and fast response time, the ON Semiconductor LC03-6R2 is a reliable and efficient solution for protecting high-speed data lines against transient voltage events. Its compact form factor and compliance with environmental standards make it a preferred choice for modern electronic designs requiring robust protection features.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1039 $58.9741
46+ $2.5468 $117.1528
71+ $2.4672 $175.1712
97+ $2.3876 $231.5972
126+ $2.3081 $290.8206
168+ $2.0693 $347.6424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,022 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess