The LB1968M-TE-L from ON Semiconductor is a high-performance, low-voltage motor driver that is designed to cater to a variety of applications requiring efficient motor control. This versatile component is particularly suitable for portable devices due to its compact size and energy-efficient operation.
Key Features
- Operating Voltage: The device operates at a low voltage range, making it ideal for battery-powered applications. It supports a voltage range that is practical for many small-scale electronic devices.
- Output Current: It is capable of delivering a continuous output current, ensuring reliable performance for motors that require consistent power.
- Low Saturation Voltage: The LB1968M-TE-L boasts a low saturation voltage, which helps in reducing power loss and improving overall efficiency during operation.
- Protection Features: The device includes built-in thermal shutdown circuitry, which prevents damage due to overheating. This safety feature extends the life of the motor driver and the motor itself.
Applications
The LB1968M-TE-L motor driver is well-suited for a range of applications, including but not limited to:
- Portable electronic devices
- Small appliances
- Battery-powered toys
- Office automation machines
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
2.5V to 9.0V |
| Output Current (Iout) |
1.0A (max) |
| Saturation Voltage (Vsat) |
Low |
| Thermal Shutdown |
Yes |
The LB1968M-TE-L is a reliable and efficient solution for driving motors in a wide array of electronic devices. Its low operational voltage and protective features make it an excellent choice for designers looking for a motor driver that can perform well in various conditions while ensuring durability and longevity.