EN
  • EN
  • DE

LB1965

Part No LB1965
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75358-LB1965
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1965 CAD Model

Description

ON Semiconductor LB1965 Overview

The LB1965 from ON Semiconductor is a versatile and efficient low saturation voltage forward/reverse motor driver designed to cater to a wide range of applications requiring motor control. It is a highly reliable component that integrates two drivers capable of driving a two-phase bipolar stepper motor or two DC motors with ease.

Key Features

  • Low Saturation Voltage: The LB1965 is engineered to have a low saturation voltage, which minimizes power loss and improves overall efficiency, making it ideal for battery-operated devices.
  • Dual H-Bridge: With its dual H-Bridge configuration, the LB1965 can independently control two DC motors or one stepper motor, providing flexibility in application design.
  • High Output Current: The device is capable of delivering a high output current, ensuring robust performance for motors that require higher currents for operation.
  • Thermal Shutdown Circuit: Safety is a priority with the LB1965, which includes a thermal shutdown circuit to prevent damage from overheating.
  • Multiple Control Modes: Users can benefit from various control modes, including forward, reverse, brake, and standby modes, offering comprehensive control over motor operations.

Applications

The LB1965 is suitable for a diverse array of applications that require precise and efficient motor control. It is commonly used in:

  • Office automation machines
  • Home appliances
  • Vending machines
  • Automotive applications
  • Robotics

Technical Specifications

  • Operating Voltage Range: The LB1965 operates within a voltage range that accommodates various power supplies and battery configurations.
  • Output Current Capacity: It offers a substantial output current capacity per channel, making it suitable for driving motors with higher current demands.
  • Package: The device is available in a practical package that facilitates easy integration into circuit designs and PCB layouts.

In conclusion, the LB1965 from ON Semiconductor is a high-performance motor driver that combines low power consumption with high current capability, making it an excellent choice for designers looking to implement efficient and reliable motor control in their projects.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
Leshan Radio
Switching diode
Lowest to $0.0092

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess