EN
  • EN
  • DE

LB1875-TE-L

Part No LB1875-TE-L
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75292-LB1875-TE-L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1875-TE-L CAD Model

Description

ON Semiconductor LB1875-TE-L Motor Driver IC

The ON Semiconductor LB1875-TE-L is a dedicated motor driver integrated circuit (IC) designed to efficiently drive motors in a variety of applications. This versatile IC is particularly well-suited for driving small brush DC motors and is a popular choice among engineers and designers for its reliability and performance.

The LB1875-TE-L operates over a wide range of power supply voltages, from 4.5V to 18V, making it adaptable to various operating conditions and system requirements. This flexibility allows the IC to be used in a diverse set of applications, from battery-powered portable devices to stationary appliances that require a stable power supply.

Featuring a maximum continuous output current of 1A, the LB1875-TE-L is capable of driving motors with sufficient torque for most small to medium applications. Its built-in overcurrent protection ensures that the motor and the driver are safeguarded against excessive current draw, which could otherwise lead to damage or failure.

Key Features:

  • Power Supply Voltage Range: 4.5V to 18V
  • Maximum Continuous Output Current: 1A
  • Overcurrent Protection for Enhanced Safety
  • Low Saturation Voltage to Improve Efficiency
  • Thermal Shutdown Feature to Prevent Overheating
  • Compact and Robust Surface-Mount Package

The LB1875-TE-L also boasts a low saturation voltage, which enhances the efficiency of the motor operation by minimizing power losses. This low saturation voltage feature is particularly important for battery-operated devices where energy conservation is a priority.

For added safety, the IC includes a thermal shutdown feature that automatically turns off the motor driver if the chip's temperature exceeds a safe operating threshold. This prevents thermal damage and extends the lifespan of both the motor and the driver IC.

Encased in a compact surface-mount package, the LB1875-TE-L is designed for easy integration into a variety of electronic assemblies. Its small footprint allows for a minimalistic design in space-constrained applications without compromising performance.

Whether you are developing consumer electronics, office automation equipment, or any other application requiring a reliable motor driver, the ON Semiconductor LB1875-TE-L offers an efficient and robust solution for your motor control needs.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Infineon Technologies
Need more? Email Us
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess