The NXP BUK7535-55 is a high-performance PowerMOS transistor designed to meet the rigorous demands of modern electronic applications. This advanced semiconductor device is part of NXP's renowned PowerMOS portfolio, offering a perfect blend of low on-state resistance and high switching speed. The BUK7535-55 is particularly well-suited for automotive and industrial applications where efficiency and reliability are of paramount importance.
Key Features
- Low On-State Resistance (RDS(on)): The device boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High-Speed Switching: With its capability for high-speed switching, the BUK7535-55 is ideal for high-frequency power converters and PWM (Pulse Width Modulation) circuits, ensuring minimal switching losses.
- High Current Handling: The transistor is designed to handle high currents, making it suitable for power-intensive applications.
- Robust Thermal Performance: The BUK7535-55 features an excellent thermal design that ensures reliable operation even under high temperature conditions.
- Logic Level Compatible: It is compatible with 5V logic levels, enabling direct interfacing with microcontrollers without the need for additional drivers.
Applications
The versatility of the BUK7535-55 allows it to be used in a wide range of applications, including:
- Automotive engine control systems
- DC/DC converters
- Power management systems
- Motor drives
- LED lighting systems
Product Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
55 V |
| Continuous Drain Current (ID) |
75 A |
| Power Dissipation (PD) |
110 W |
| Operating Temperature Range |
-55°C to +175°C |
With its robust design and superior performance characteristics, the NXP BUK7535-55 is a reliable choice for designers seeking a high-quality, efficient power transistor for their next project.