The LB1860M-TE-L from ON Semiconductor is a high-performance, low-voltage motor driver IC that is designed to provide efficient and precise control over small motors used in a variety of applications. This versatile driver is particularly suited for portable devices due to its low power consumption and compact form factor.
Key Features
- Operating Voltage: The device operates at a low voltage range, typically from 2.5V to 9.5V, making it ideal for battery-operated applications.
- Output Current: It can deliver an output current of up to 1.0A, which is suitable for driving small DC motors.
- Low Saturation Voltage: The LB1860M-TE-L features a low saturation voltage, which helps in reducing power loss and improving efficiency.
- Brake Function: It includes a brake function that allows for quick stopping of the motor, enhancing the responsiveness and safety of the device it controls.
- Automatic Power-Off: An automatic power-off function helps in conserving battery life by shutting down the IC when not in use.
- Small Package: The IC is available in a compact 10-pin MFP package, which is advantageous for space-constrained applications.
Applications
The LB1860M-TE-L motor driver is suitable for a wide range of applications, including but not limited to:
- Portable electronic devices
- Small appliances
- Battery-powered toys
- Healthcare devices
- Automotive modules
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the LB1860M-TE-L is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications. Whether you're designing a new product or looking to improve an existing one, the LB1860M-TE-L offers a reliable solution for motor control needs.