EN
  • EN
  • DE

LB1860M-ND-TLM-E

Part No LB1860M-ND-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 2PHASE MOTER DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Bipolar
Applications DC Motors, General Purpose
Current - Output 1.5A
Voltage - Supply 6.4V ~ 7V
Voltage - Load 12V, 24V
Temperature Range - Operating -30°C ~ 80°C (TA)
Mounting Type Surface Mount
Package / Case 14-LSOP (0.173", 4.40mm Width)
Supplier Device Package 14-MFPS
Base Product Number LB1860
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 175260-LB1860M-ND-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB1860M-ND-TLM-E CAD Model

Description

Product Overview: LB1860M-ND-TLM-E by ON Semiconductor

The LB1860M-ND-TLM-E is a high-performance, low-voltage motor driver designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This motor driver is specifically engineered to deliver efficient and reliable control for small motors found in a variety of applications, such as office automation equipment, home appliances, and battery-powered devices.

Key Features

  • Low Voltage Operation: The device operates at a low voltage range, making it ideal for battery-operated applications where power efficiency is crucial.
  • High Output Current: It can deliver a high output current, ensuring that it can drive motors with sufficient torque for a wide range of applications.
  • Low Saturation Voltage: The LB1860M-ND-TLM-E boasts a low saturation voltage, which helps in reducing power loss and improving overall efficiency.
  • Compact Package: Housed in a compact package, this motor driver is suitable for designs where space is at a premium.
  • Integrated Protection Features: It includes various protection features such as thermal shutdown and under-voltage lockout, which safeguard the device and the motor from potential damage.

Applications

This versatile motor driver can be used in a multitude of applications where precise motor control and low power consumption are required. Some of the typical applications include:

  • Portable electronic devices
  • Office automation machines like printers and scanners
  • Small household appliances
  • Toy motors
  • Battery-powered gadgets

Technical Specifications

The LB1860M-ND-TLM-E motor driver is characterized by its technical specifications which include:

  • Supply Voltage Range: Specified in the datasheet
  • Output Current: Detailed in the datasheet
  • Operating Temperature Range: Provided in the datasheet
  • Package Type: Described in the datasheet
  • Protection Features: As listed in the datasheet

For detailed information on the specifications, interested parties should refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8801 $58.8010
24+ $4.8244 $115.7856
38+ $4.6743 $177.6234
52+ $4.5230 $235.1960
67+ $4.3728 $292.9776
89+ $3.9201 $348.8889
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess