EN
  • EN
  • DE

LB1836M-TLM-E

Part No LB1836M-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR MFP14S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 1A
Supply Voltage - Operating 2.5 V to 9 V
Voltage - Load 1.8 V to 9 V
Temperature Range - Operating -40°C to 85°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 14-MFPS
Win Source Part Number 139852-LB1836M-TLM-E
Family Name LM1830M
Introduction Date March 09, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1836M-TLM-E CAD Model

Description

ON Semiconductor LB1836M-TLM-E Motor Driver IC

The LB1836M-TLM-E from ON Semiconductor is a high-performance motor driver IC designed to cater to the precise control requirements of small and low-voltage motors. This versatile driver is an ideal solution for a wide range of applications, from office automation equipment to battery-powered devices, thanks to its efficient design and low power consumption.

Key Features

  • Motor Type Compatibility: The LB1836M-TLM-E is suitable for driving small DC motors and stepper motors, providing flexibility in application use.
  • Operating Voltage Range: It operates within a voltage range of 2.5V to 9V, making it perfect for low-voltage applications and portable devices.
  • Output Current: The device can deliver an output current of up to 400 mA, ensuring sufficient power for a broad range of motor operations.
  • Low Saturation Voltage: The IC features a low saturation voltage, which contributes to reduced power loss and improved energy efficiency during operation.
  • Dual H-Bridge: Equipped with a dual H-Bridge, the LB1836M-TLM-E can control two DC motors or one stepper motor, offering bidirectional drive.

Advanced Protection Features

  • Thermal Shutdown Circuit: This built-in feature protects the IC from overheating, ensuring long-term reliability and safety in operation.
  • Low Voltage Malfunction Prevention: The motor driver is designed to prevent malfunction when the supply voltage drops, thus safeguarding the connected motors.

Package and Mounting

The LB1836M-TLM-E comes in a compact SOP package, which is conducive to space-saving designs. Its surface-mount technology (SMT) allows for efficient assembly and integration into various electronic circuits. The small form factor combined with the low profile of the package makes it an excellent choice for sleek, modern applications.

Applications

With its robust design and versatile features, the LB1836M-TLM-E is well-suited for a variety of applications, including but not limited to:

  • Portable devices
  • Battery-powered toys
  • Office automation machines
  • Small home appliances

In summary, the ON Semiconductor LB1836M-TLM-E motor driver IC combines efficiency, versatility, and protection features to deliver superior performance for driving small motors across a spectrum of low-voltage applications.

You May Also Be Interested in

Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41TLGA
Lowest to $5.2389
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0170 $50.4250
61+ $1.6550 $100.9550
94+ $1.6033 $150.7102
129+ $1.5516 $200.1564
167+ $1.4999 $250.4833
224+ $1.3447 $301.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess