Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 60MHz
Max Propagation Delay @ V, Max CL 28ns @ 6V, 50pF
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 1160311-CD74HC534E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC534
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC534E CAD Model

Description

CD74HC534E Octal D-Type Flip-Flop by Texas Instruments

The CD74HC534E is a high-speed CMOS logic octal D-type flip-flop with a clear feature, designed and manufactured by the renowned electronics company, Texas Instruments. This integrated circuit (IC) is part of the HC family, which is well-known for combining the high noise immunity of CMOS with the speed of TTL circuits.

The device is characterized by its eight edge-triggered flip-flops with individual D-type inputs and 3-state true outputs. The 3-state outputs are designed for bus-oriented applications. The flip-flop will store the state of their individual D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock (CLK) transition. With a wide operating voltage range from 2V to 6V, the CD74HC534E is versatile for interfacing with various logic levels and is compatible with standard CMOS outputs.

A noteworthy feature of the CD74HC534E is its clear (CLR) input, which, when taken to a high level, forces all outputs to the low state, overriding any other input condition. This is particularly useful in reset or initialization procedures where a known starting state is required. The clear function is asynchronous, meaning it can be activated regardless of the clock input and does not require a clock transition.

The device is encapsulated in a standard 20-pin DIP (Dual In-line Package), making it suitable for through-hole PCB mounting, which is ideal for hobbyists, educational environments, or prototyping purposes. Furthermore, it is also available in other package options to suit various application requirements.

With its low power consumption and high noise immunity, the CD74HC534E is an excellent choice for use in a wide range of applications such as memory address latching, data storage, data transferring, and as a buffer for bidirectional bus systems. Its robustness and reliability are what engineers have come to expect from Texas Instruments, a brand synonymous with quality in the semiconductor industry.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for SN74LVTH162374DL
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 54FCT374CTDB
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for MC74HC112ADG
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for CD74HCT534E
Texas Instruments
8-Bit Register
Lowest to $0.9542
ECAD model for CY74FCT377ATQCT
Analog Devices Inc.
IC FF T-TYPE SINGLE 1BIT 16SMT
Need more? Email Us
ECAD model for HMC749LC3C
Nexperia USA Inc.
IC FF D-TYPE SGL 10-BIT 24-SSOP
Need more? Email Us
ECAD model for 74ABT821DB,112
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ECAD model for CD74HC112PW
ON Semiconductor
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ECAD model for 74LVX74M

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3849 $50.0829
52+ $1.9568 $101.7536
80+ $1.8957 $151.6560
110+ $1.8345 $201.7950
141+ $1.7734 $250.0494
189+ $1.5899 $300.4911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 420 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention