EN
  • EN
  • DE

LB1760

Part No LB1760
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75193-LB1760
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1760 CAD Model

Description

Introducing the LB1760 from ON Semiconductor

The LB1760 is a high-performance, low-voltage motor driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile product is engineered to deliver optimal solutions for a wide range of motor driving applications, particularly suited for portable devices due to its low operating voltage and power efficiency.

Key Features of the LB1760

  • Low Operating Voltage: The LB1760 operates at a voltage range from 2.5V to 9.5V, making it ideal for battery-operated devices where power conservation is critical.
  • High Output Current: Capable of delivering an output current of up to 1A, this motor driver can handle a variety of small to medium-sized motors with ease.
  • Low Saturation Voltage: The device is designed to have a low saturation voltage to reduce power loss and improve efficiency, which is crucial for extending battery life in portable applications.
  • Forward and Reverse Rotation Control: With the LB1760, users can easily control the direction of motor rotation, allowing for versatile motor operation in forward and reverse modes.
  • Brake Function: A built-in brake function provides users with the ability to quickly stop the motor, enhancing the safety and control of the application.
  • Thermal Shutdown Circuit: The inclusion of a thermal shutdown circuit helps prevent damage from overheating, ensuring the longevity and reliability of the motor driver.

Applications

The LB1760 from ON Semiconductor is an ideal choice for a variety of applications that require efficient and reliable motor control. Some of the common applications include:

  • Portable electronic devices
  • Battery-powered toys
  • Small home appliances
  • Office automation equipment

Reliability and Quality

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The LB1760 motor driver is built with this commitment in mind, ensuring it meets the necessary standards for performance and durability.

In summary, the LB1760 from ON Semiconductor is a versatile, efficient, and reliable solution for your low-voltage motor driving needs, providing the performance and features necessary for a wide range of applications.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Leshan Radio
Switching diode
Lowest to $0.0127
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5641 $62.8205
12+ $10.3095 $123.7140
18+ $9.9873 $179.7714
24+ $9.6650 $231.9600
31+ $9.3428 $289.6268
42+ $8.3761 $351.7962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess