The LB1720 from ON Semiconductor is a high-performance, low-voltage motor driver specifically designed for precision motor control applications. This versatile and robust device is capable of driving small DC motors with outstanding efficiency and reliability. It is an ideal choice for a wide range of consumer electronics, automotive, and industrial applications where space is at a premium and energy efficiency is a priority.
Key Features
- Low Operating Voltage: The LB1720 operates at a voltage range of 2.5V to 6V, making it suitable for portable battery-operated devices.
- High Output Current: It is capable of delivering an output current of up to 400mA, providing sufficient power for a variety of small motors.
- Low Saturation Voltage: The device features a low saturation voltage to minimize power loss and improve overall efficiency.
- Integrated Protection Circuits: It includes thermal shutdown circuitry and current limiting features to protect against overcurrent and overheating conditions.
- Compact Package: The LB1720 comes in a compact package, which is ideal for space-constrained applications.
Applications
The LB1720 motor driver is suitable for a variety of applications, including:
- Portable electronic devices
- Small appliances
- Automotive applications
- Robotics and automated systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
2.5V - 6V |
| Output Current (IOUT) |
400mA |
| Package |
SOP, DIP |
Overall, the ON Semiconductor LB1720 motor driver offers a perfect blend of performance, efficiency, and size, making it an excellent choice for designers looking to add reliable motor control to their next project.