EN
  • EN
  • DE

LB1669M-TE-L

Part No LB1669M-TE-L
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75172-LB1669M-TE-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1669M-TE-L CAD Model

Description

The LB1669M-TE-L from ON Semiconductor is a high-performance, low-voltage motor driver designed to cater to the precise control needs of small motors in a variety of applications. This integrated circuit is particularly suitable for portable devices due to its efficient power management and compact packaging.

Key Features

  • Low Operating Voltage: The LB1669M-TE-L operates at a voltage range that is conducive to battery-powered applications, ensuring that the device can function efficiently in portable environments.
  • Output Current: It can deliver a substantial amount of current to the motor, which makes it capable of driving a wide range of small motors without the need for additional components.
  • Low Saturation Voltage: The device has been designed with a low saturation voltage, reducing power loss and improving overall efficiency, which is critical for battery-operated devices.
  • Forward and Reverse Rotation Control: This motor driver supports both forward and reverse motor rotations, providing versatile control for bidirectional motor operation.
  • Brake Function: The inclusion of a brake function allows for rapid stopping of the motor, enhancing the safety and responsiveness of the application.
  • Compact Package: The LB1669M-TE-L comes in a miniature package, making it ideal for applications where space is at a premium.

Applications

The LB1669M-TE-L is well-suited for a variety of applications where precise motor control and low power consumption are required. These applications include, but are not limited to:

  • Portable electronic devices
  • Battery-powered toys
  • Small appliances
  • Personal care products

Conclusion

ON Semiconductor's LB1669M-TE-L motor driver is an excellent choice for designers looking for a reliable, efficient, and space-saving solution for driving small motors. Its low operating voltage and high output current capacity, combined with its forward and reverse rotation control, make it a versatile component for a wide range of portable applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1721
ON Semiconductor
Lowest to $0.0093
ON Semiconductor
Lowest to $0.0173
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess