EN
  • EN
  • DE

LB1645NL-E

Part No LB1645NL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75149-LB1645NL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1645NL-E CAD Model

Description

Introducing the LB1645NL-E Motor Driver from ON Semiconductor

The LB1645NL-E from ON Semiconductor is a versatile and efficient motor driver designed to cater to a wide range of applications that require precise motor control. This impressive component is engineered to deliver high performance for driving both inductive and resistive loads, making it an excellent choice for designers and engineers looking to enhance their motor control systems in consumer electronics, automotive, and industrial automation.

Key Features of LB1645NL-E

  • High Voltage Operation: The LB1645NL-E is capable of operating at high voltages, providing the flexibility needed for various motor control applications.
  • Low Saturation Voltage: It features a low saturation voltage, which reduces power loss and improves efficiency, making it an energy-saving solution for continuous operation.
  • Dual Channel: The device includes two independent channels, allowing for the control of two motors simultaneously or the implementation of a full H-bridge configuration for bidirectional control of a single motor.
  • Protection Features: Built-in protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout ensure the longevity and reliability of both the motor driver and the motor itself.
  • Compact Package: The LB1645NL-E comes in a compact package, which is ideal for space-constrained applications without compromising on power or functionality.

Applications

With its robust design and advanced features, the LB1645NL-E motor driver is suitable for a variety of applications, including:

  • Office automation equipment such as printers and copiers
  • Home appliances like washing machines and air conditioners
  • Automotive applications, including power window systems and electric pumps
  • Industrial automation for conveyor belts, robotic arms, and other machinery

The LB1645NL-E from ON Semiconductor is not just a component; it's a comprehensive solution for sophisticated motor control. With its ability to drive both DC and stepper motors, this motor driver is a versatile choice for any project requiring reliable and precise motor operation. Whether you're designing a new product or upgrading an existing system, the LB1645NL-E offers the performance, protection, and ease of use needed to create an efficient and effective motor control system.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Conexant Systems
Lowest to $5.0427
Leshan Radio
Switching diode
Lowest to $0.0127
Intel
Need more? Email Us
Texas Instruments
Lowest to $10.3783

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess