EN
  • EN
  • DE

LB1410-E

Part No LB1410-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75106-LB1410-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1410-E CAD Model

Description

The LB1410-E from ON Semiconductor is a high-performance, integrated circuit designed to cater to a wide array of applications that require efficient power management and control. This versatile component is engineered to deliver reliability and durability, making it an ideal choice for designers and engineers looking to enhance their electronic designs.

Key Features

  • High Efficiency: The LB1410-E is built to provide high-efficiency power conversion, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Durability: ON Semiconductor's commitment to quality ensures that the LB1410-E can withstand the rigors of daily operation, contributing to the longevity of the end product.
  • Compact Design: Its small form factor makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined product designs.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring performance stability across various environments and conditions.

Applications

The LB1410-E is suited for a diverse range of applications, including but not limited to:

  • Power supply modules
  • Battery management systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Technical Specifications

With precision engineering, the LB1410-E offers a set of technical specifications that ensure seamless integration into various circuits and systems:

  • Optimized for low voltage operation
  • Robust thermal performance
  • Compatible with a variety of external components

Quality and Support

ON Semiconductor is known for its commitment to quality, and the LB1410-E is no exception. Customers can expect comprehensive technical support and resources to facilitate the development process. Additionally, the product is backed by ON Semiconductor's warranty and after-sales service, ensuring peace of mind and satisfaction for users.

Whether for new designs or upgrading existing systems, the LB1410-E stands out as a dependable and efficient solution for power management needs.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Lite-On Inc.
Lowest to $0.1617
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,696 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess