EN
  • EN
  • DE

LB11988V-TLM-E

Part No LB11988V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Fan Motor Driver
Output Current 1.3A
Supply Voltage - Operating 7 V to 22 V
Voltage - Load 5 V to 22 V
Temperature Range - Operating -30°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 24-SSOPJ
Win Source Part Number 129753-LB11988V-TLM-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LB11988V-TLM-E CAD Model

Description

The LB11988V-TLM-E, from ON Semiconductor, is a high-performance motor driver designed to cater to a wide range of applications requiring precise motor control. This versatile driver is ideal for use in office automation machines, home appliances, and battery-powered devices, among others.

Key Features

  • Supply Voltage Range: The LB11988V-TLM-E operates on a supply voltage range that is suitable for many electronic devices, ensuring compatibility with various types of motors.
  • Output Current: It provides a substantial output current, which allows it to drive small to medium-sized motors with ease.
  • Low Saturation Voltage: The device boasts a low saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • Thermal Shut Down (TSD): Safety is a priority with the LB11988V-TLM-E, as it includes a thermal shutdown feature that protects the device from overheating, thus ensuring a longer lifespan and reliable performance.
  • Forward/Reverse Control: Users can easily control the direction of the motor, allowing for versatile usage in different types of applications.

Applications

The LB11988V-TLM-E is adept at handling various applications thanks to its robust design and reliable performance. It is commonly used in:

  • Office automation machines like printers and scanners
  • Home appliances such as air conditioners and refrigerators
  • Electric toys and model cars
  • Battery-powered devices that require efficient power usage

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the LB11988V-TLM-E is no exception. It is manufactured to meet high standards, ensuring that each unit provides reliable service and performance. Whether for industrial, commercial, or personal use, this motor driver is engineered to deliver the results you need.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Monolithic Power Systems Inc.
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5974 $63.8960
90+ $1.3109 $117.9810
140+ $1.2693 $177.7020
190+ $1.2289 $233.4910
245+ $1.1873 $290.8885
330+ $1.0649 $351.4170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess