EN
  • EN
  • DE

BZA820A,115

Part No BZA820A,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 20VWM SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 20V
Power Dissipation - Pd 17W
Applications General Purpose
Capacitance @ Frequency 50pF @ 1MHz
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 098846-BZA820A,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZA820A,115 CAD Model

Description

The BZA820A,115 is a cutting-edge semiconductor component designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of NXP's extensive portfolio of diodes, specifically crafted to meet the rigorous demands of modern electronic applications.

Key Features

  • Low Capacitance: This diode boasts an ultra-low capacitance, making it ideal for high-speed signal switching and ensuring minimal signal distortion in RF applications.
  • ESD Protection: It offers excellent Electrostatic Discharge (ESD) protection for sensitive electronic components, safeguarding them against the sudden and extreme voltage spikes that can cause irreversible damage.
  • Surface-Mount Device (SMD): The BZA820A,115 comes in a compact SMD package, allowing for efficient space utilization on printed circuit boards (PCBs) and facilitating automated assembly processes.
  • High Continuous Voltage: It supports a high continuous reverse voltage, providing stable performance under various operating conditions and enhancing the longevity of the device.

Applications

The BZA820A,115 is versatile and can be integrated into a wide array of applications, including:

  • High-frequency signal lines
  • Data communication systems
  • Mobile handsets and wireless devices
  • High-speed digital interfaces

Quality and Reliability

NXP Semiconductors is committed to delivering products that adhere to the highest standards of quality and reliability. The BZA820A,115 has undergone rigorous testing to ensure it meets these standards, providing designers and engineers with confidence in its performance and durability.

Environmental Compliance

Aligning with global environmental standards, the BZA820A,115 is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it does not contain materials harmful to the environment.

Whether you're designing high-speed data interfaces or looking to protect sensitive electronic circuits, the BZA820A,115 from NXP Semiconductors is an excellent choice for your needs, combining performance, protection, and reliability in a small footprint.

You May Also Be Interested in

Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess