EN
  • EN
  • DE

LB11917-MPB-E

Part No LB11917-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293795-LB11917-MPB-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11917-MPB-E CAD Model

Description

ON Semiconductor LB11917-MPB-E Motor Driver IC

The LB11917-MPB-E is a high-performance, three-phase brushless motor driver IC designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is tailored for precision motor control applications, providing a seamless and efficient solution for driving brushless DC motors.

With its advanced features, the LB11917-MPB-E offers a robust and versatile platform for a wide range of applications, including cooling fans, pumps, and other motor-driven systems. Its compact design and integrated functions make it an ideal choice for designs where space is at a premium and high reliability is a must.

Key Features:

  • Three-Phase Brushless Motor Control: The LB11917-MPB-E is capable of driving three-phase brushless motors, offering smooth operation and efficient power usage.
  • Integrated Hall Sensor Interface: The IC includes a built-in interface for Hall effect sensors, which are used to detect the position of the motor's rotor, ensuring precise control of the motor's speed and position.
  • High Output Drive Capability: It can deliver high output currents, making it suitable for a range of motor sizes and performance requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, the LB11917-MPB-E minimizes power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the safety and durability of the motor system.
  • Lead-Free and RoHS Compliant: Aligning with environmental standards, the LB11917-MPB-E is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

The versatility of the LB11917-MPB-E makes it suitable for a variety of applications. It is commonly used in:

  • CPU cooling fans
  • Blower fans for servers and telecommunications equipment
  • Centrifugal pumps
  • Automotive applications
  • Industrial automation systems

Overall, the LB11917-MPB-E from ON Semiconductor represents a reliable and efficient solution for designers looking to integrate a high-quality motor driver into their applications. Its combination of performance, energy efficiency, and protective features ensures that it can meet the demands of even the most challenging motor control tasks.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess