EN
  • EN
  • DE

LB11883N

Part No LB11883N
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293779-LB11883N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11883N CAD Model

Description

The ON Semiconductor LB11883N is a versatile and efficient motor driver integrated circuit (IC) designed to cater to a wide array of applications requiring precise motor control. This high-quality motor driver is an ideal solution for driving small brushless DC motors used in consumer electronics, office automation equipment, and home appliances.

Key Features

  • Three-Phase Brushless DC Motor Control: The LB11883N is capable of driving three-phase brushless DC motors, offering smooth and efficient operation.
  • Integrated Hall Sensor Amplifiers: Comes with built-in Hall sensor amplifiers, which eliminate the need for external components and simplify the circuit design.
  • Forward/Reverse Rotation Control: It provides users with the flexibility to control the direction of motor rotation, making it suitable for a variety of applications.
  • Lock Detection Function: The IC includes a lock detection feature that identifies when the motor is unable to rotate, protecting the system from potential damage.
  • Automatic Restart Function: After a lock condition is cleared, the LB11883N automatically restarts the motor, enhancing the reliability of the application.

Applications

The LB11883N motor driver is well-suited for a range of applications, including:

  • PC and Laptop Cooling Fans
  • Refrigerator Fans
  • Office Automation Equipment
  • Home Appliances

Technical Specifications

ON Semiconductor's LB11883N boasts a robust set of technical specifications that ensure optimal performance for motor driving applications:

  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: Up to 1.0A
  • Power-saving Function: Reduces power consumption during standby
  • Compact Package: Available in a small-outline package for space-saving design

With its comprehensive set of features and ON Semiconductor's commitment to quality, the LB11883N motor driver IC represents a reliable and efficient solution for designers looking to optimize their motor control systems.

You May Also Be Interested in

Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess