EN
  • EN
  • DE

LB11867RV-MPB-H

Part No LB11867RV-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CTLR PAR/PWM SSOP16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Applications Fan Controller
Supply Voltage - Operating 5.5 V to 16 V
Temperature Range - Operating -30°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 070684-LB11867RV-MPB-H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11867RV-MPB-H CAD Model

Description

The LB11867RV-MPB-H from ON Semiconductor is a high-performance, three-phase brushless motor driver designed to cater to a wide range of motor driving applications. This integrated circuit (IC) is engineered to provide efficient and reliable control of brushless DC motors, making it an ideal choice for consumer electronics, automotive applications, and industrial automation systems.

Key Features

  • Three-Phase Brushless Motor Control: The LB11867RV-MPB-H is capable of driving three-phase brushless motors, providing smooth and efficient operation.
  • High Voltage Operation: This motor driver operates at a wide range of voltages, accommodating various power requirements for different applications.
  • Built-in Protection Circuits: The device includes several protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring safe operation and longevity of the motor driver.
  • Compact Design: The LB11867RV-MPB-H comes in a compact package, making it suitable for applications where space is at a premium.
  • Easy to Use: With minimal external components required, this motor driver is designed for ease of use and quick implementation into existing systems.

Applications

The versatility of the LB11867RV-MPB-H allows it to be used in a variety of applications, including:

  • Office automation equipment such as printers and scanners
  • Home appliances like air conditioners and refrigerators
  • Automotive components including fans and pumps
  • Industrial automation equipment
  • Robotics and drones

Technical Specifications

The LB11867RV-MPB-H motor driver is characterized by the following technical specifications:

  • Supply Voltage Range: Specified by the manufacturer
  • Output Current: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Specified by the manufacturer

For detailed technical information, including specific voltage and current ratings, operating temperatures, and package details, please refer to the official datasheet provided by ON Semiconductor.

With its robust design and comprehensive feature set, the LB11867RV-MPB-H motor driver from ON Semiconductor stands out as a superior choice for designers and engineers looking to enhance the performance and reliability of their motor-driven applications.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess