Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Fan Motor Driver
Output Current 800mA
Supply Voltage - Operating 3.8 V to 16.8 V
Voltage - Load 3.8 V to 16.8 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-SOIC
Win Source Part Number 1021341-LB11862MC-AH
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LB11862MC-AH CAD Model

Description

Introducing the LB11862MC-AH Motor Driver from ON Semiconductor

The LB11862MC-AH from ON Semiconductor is a highly efficient, three-phase motor driver designed to cater to a wide range of applications that require precision motor control. This compact, yet powerful integrated circuit (IC) is an ideal solution for designers looking to enhance performance in their motor-driven systems.

Key Features

  • Three-Phase Brushless Motor Control: The LB11862MC-AH is capable of driving three-phase brushless DC motors, providing smooth and efficient operation.
  • Low Voltage Operation: Designed for low voltage applications, this motor driver operates effectively within a voltage range, making it versatile for various portable and battery-powered devices.
  • Integrated Hall Sensor Inputs: The IC includes built-in Hall sensor inputs, which are essential for rotor position detection, ensuring precise motor control and synchronization.
  • High Output Current: With its ability to deliver high output current, the LB11862MC-AH can drive motors with considerable power, despite its small footprint.
  • Overcurrent Protection: The built-in overcurrent protection feature safeguards the motor and the driver from potential damage caused by excessive current.
  • Thermal Shutdown Feature: The thermal shutdown circuitry prevents the IC from overheating, enhancing the longevity and reliability of both the motor and the driver.

Applications

The LB11862MC-AH is suitable for a variety of applications where efficient and reliable motor control is paramount. Its typical use cases include:

  • Fans and blowers in consumer electronics
  • Small cooling units for computers and servers
  • Battery-powered tools
  • Home appliances
  • Drones and other small electric vehicles

Compact and Reliable

ON Semiconductor's commitment to quality and performance is evident in the LB11862MC-AH motor driver. The device's compact size makes it an excellent choice for space-constrained applications while delivering the reliability and functionality that ON Semiconductor is known for. With its advanced features, this motor driver stands out as a superior choice for designers looking to improve their motor control systems.

Choose the LB11862MC-AH for your next project to experience the perfect blend of efficiency, reliability, and performance in motor control technology.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MTR DRV BIPLR 4.5-5.5V 24SOIC / Bipolar Motor Driver DMOS Serial 24-SOIC
Need more? Email Us
ECAD model for A3973SLB-T
NXP / Nexperia
TTL / CMOS Compatible Inputs PWM Frequencies up to 10 kHz | IC MOTOR DRIVER 5V-40V 20HSOP
Lowest to €32.8581
ECAD model for MC33886PVW
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to €1.7525
ECAD model for DRV8840PWP
Allegro MicroSystems, LLC
Sensorless BLDC Motor Controller, QFN-24
Lowest to €4.3408
ECAD model for A89301GESSR
Texas Instruments
IC MOTOR DRIVER DC LRA 8BGA
Lowest to €1.7547
ECAD model for DRV8601ZQVR
Texas Instruments
IC MOTOR CONTROLLER SPI 56HTSSOP / 3-Phase Brushless DC Motor Predriver 56-Pin HTSSOP EP T/R
Lowest to €4.2981
ECAD model for DRV8301DCAR
Texas Instruments
IC MOTOR DRIVER SER 48HTSSOP
Lowest to €4.3122
ECAD model for DRV8823DCAR
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to €0.9145
ECAD model for DRV8832DGQ
STMicroelectronics
Stepper motor driver | IC MTR DRV BIPLR 4.75-5.25V 20SO
Lowest to €2.5392
ECAD model for TEA3718SFPTR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention