EN
  • EN
  • DE

LB11861M-TLM-H

Part No LB11861M-TLM-H
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description SINGLE PHASE MOTOR DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922708-LB11861M-TLM-H
Ultra Librarian 3D Model Ultra Librarian LB11861M-TLM-H CAD Model

Description

The LB11861M-TLM-H is a high-performance, single-phase bipolar stepping motor driver produced by ON Semiconductor, a leading provider in energy-efficient innovations. This integrated circuit (IC) is designed to drive stepping motors with simplicity and efficiency, making it an excellent choice for a wide range of applications, including office automation machines, home appliances, and industrial equipment.

Key Features

  • Output Current: The LB11861M-TLM-H can deliver a substantial output current, enabling it to drive a variety of stepping motors for different applications.
  • Operating Voltage Range: With a wide operating voltage range, this driver IC accommodates various power supplies, enhancing its versatility in different system configurations.
  • Low Saturation Voltage: The device is engineered to have low saturation voltage, which minimizes power loss and improves efficiency during operation.
  • Heat Protection: Equipped with thermal shutdown circuitry, the LB11861M-TLM-H ensures protection against overheating, thus enhancing the longevity and reliability of the product.
  • Compact Package: The IC comes in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the LB11861M-TLM-H stepping motor driver allows it to be integrated into a broad spectrum of products. Common applications include, but are not limited to:

  • Printers and scanners
  • Fax machines
  • Copiers
  • Surveillance cameras
  • Robotics
  • Vending machines

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The LB11861M-TLM-H stepping motor driver is no exception and is built to meet the high standards expected from ON Semiconductor products. Customers can trust in the durability and performance of this driver IC for their motor control needs.

Conclusion

The LB11861M-TLM-H from ON Semiconductor stands out as a robust and efficient solution for driving single-phase bipolar stepping motors. Its combination of features, including high output current, low saturation voltage, and thermal protection, make it a top choice for designers seeking a reliable motor driver IC for their next project.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 313 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess