EN
  • EN
  • DE

LB11852RV-TLM-H

Part No LB11852RV-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CTLR PAR/PWM SSOP20J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Applications Fan Controller
Supply Voltage - Operating 4.5 V to 5.5 V, 5.5 V to 16 V
Temperature Range - Operating -30°C to 95°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOPJ
Win Source Part Number 205977-LB11852RV-TLM-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11852RV-TLM-H CAD Model

Description

The ON Semiconductor LB11852RV-TLM-H is a high-performance, three-phase brushless motor driver designed to cater to a wide range of applications requiring precise and efficient motor control. This compact, yet powerful IC is an ideal solution for driving small-sized motors used in various electronic equipment such as cooling fans, pumps, and portable devices.

Key Features

  • Three-Phase Brushless Motor Control: The LB11852RV-TLM-H is capable of driving three-phase brushless DC motors, providing smooth and efficient operation.
  • High Voltage Tolerance: With an operating voltage range of up to 16V, it can handle higher voltage applications, ensuring versatility across different power requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, this motor driver consumes low power, making it suitable for battery-powered applications.
  • Integrated Hall Sensor Amplifiers: The inclusion of built-in Hall sensor amplifiers simplifies circuit design and reduces the number of external components required.
  • Forward and Reverse Rotation Control: It offers easy switching between forward and reverse rotation, providing flexibility in motor direction control.
  • Lock Detection and Automatic Restart: Safety features include lock detection and automatic restart functions, protecting the motor and circuitry from potential damage.
  • Compact Package: The LB11852RV-TLM-H comes in a small SSOP24 package, making it ideal for applications where space is at a premium.

Applications

The versatility of the LB11852RV-TLM-H allows it to be used in a variety of applications, including:

  • Personal computers and servers (cooling fans)
  • Home appliances (air purifiers, humidifiers)
  • Office equipment (photocopiers, printers)
  • Healthcare devices
  • Portable electronic devices

Summary

ON Semiconductor's LB11852RV-TLM-H motor driver combines efficiency, reliability, and versatility, making it an excellent choice for designers looking to optimize their motor control solutions. Its integrated features and compact design enable a reduction in system complexity and cost, while maintaining high performance in a variety of applications.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess