Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr IDEC
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
California Prop 65 Warning Information
Win Source Part Number 1054551-ABD122N-G
Ultra Librarian 3D Model Ultra Librarian ABD122N-G CAD Model

Description

Introducing the IDEC 1054551-ABD122N-G, a versatile electronic component suitable for a wide range of applications.

  • Packaging: Bulk
  • Standard Package: 1 Piece
  • Series: IDEC
  • California Prop 65: Yes, warning information provided

You May Also Be Interested in

3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
ECAD model for 6041-18.5OZ-CAN
Eaton Bussmann
CLIP REPLACEMENT CONTACT / Fuse Clip 30A 32VAC Screw Mount Crimp Bag
Lowest to $10.3022
ECAD model for BK/1A2294
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
ECAD model for 26800B-371-ESD
TE Connectivity
060 REC(S) CONT
Lowest to $0.0619
ECAD model for 2109006-2
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
ECAD model for 83
Brady Corporation
R6201, 4.02" X 120 YDS
Need more? Email Us
ECAD model for R6201
Texas Instruments
PROTOTYPE
Need more? Email Us
ECAD model for THS7800B1GEJ
CLIFF Electronic Components Ltd
QT1 EURO PLUG 2M 5A FUSE
Need more? Email Us
ECAD model for CL1860
JAE Electronics
CONN MINI EXPRESS CARD LATCH SMD / Connector Accessories Latch Straight Stainless Steel Tin T/R
Lowest to $2.0840
ECAD model for MM60-EZH059-B5-R650

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention