EN
  • EN
  • DE

LB11699H-TE-L

Part No LB11699H-TE-L
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293756-LB11699H-TE-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11699H-TE-L CAD Model

Description

Introducing the LB11699H-TE-L Motor Driver from ON Semiconductor

The LB11699H-TE-L is a highly versatile and efficient motor driver IC designed by ON Semiconductor, a leader in energy-efficient innovations. This robust integrated circuit is specifically engineered to deliver precise and reliable control for a variety of motor types. Its compact design and powerful features make it an ideal solution for applications requiring smooth and efficient motor operations.

Key Features

  • High-Efficiency Operation: The LB11699H-TE-L boasts an advanced design that ensures high-efficiency motor control, which is essential for reducing power consumption and heat generation in electronic devices.
  • Wide Voltage Range: Accommodating a broad range of operating voltages, this motor driver is flexible and can be used in multiple applications without the need for additional components to manage voltage variations.
  • Integrated Protections: With built-in overcurrent, thermal shutdown, and under-voltage lockout protections, the LB11699H-TE-L safeguards the motor and the driver itself from potential damage caused by abnormal operating conditions.
  • Low Power Standby Mode: To further enhance its energy efficiency, this IC includes a low power standby mode, significantly reducing power consumption when the motor is not in active use.

Applications

The LB11699H-TE-L is suited for a wide range of applications, including but not limited to:

  • Office automation machines
  • Home appliances
  • Fan motors
  • Electric toys
  • Power tools

Technical Specifications

ON Semiconductor's LB11699H-TE-L motor driver is designed to meet the rigorous demands of modern motor control applications. It operates within a temperature range of -20°C to +85°C, making it reliable in various environmental conditions. The package type is a surface-mount, which allows for a compact and efficient design in end products.

With its combination of performance, efficiency, and reliability, the LB11699H-TE-L from ON Semiconductor is an excellent choice for designers looking to optimize their motor-driven systems. Its integration of advanced protection features and energy-saving modes positions it as a forward-thinking solution for contemporary motor control challenges.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess