EN
  • EN
  • DE

SN54ALS563BJ

Part No SN54ALS563BJ
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -1 mA
Lead Free Contains Lead
Low Level Output Current 12 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 29 ns
RoHS Compliant
Win Source Part Number 1094711-SN54ALS563BJ
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54ALS563BJ CAD Model

Description

The SN54ALS563BJ from Texas Instruments is a high-performance, octal D-type transparent latch with 3-state outputs designed for 8-bit storage in a wide array of digital systems. This integrated circuit is a member of the ALS (Advanced Low-Power Schottky) logic family, which offers a balanced trade-off between speed and power consumption, making it suitable for interfacing with bus-oriented systems.

The device contains eight D-type latches with 3-state output buffers. When the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. Once LE is taken low, the Q outputs are latched at the levels that were set up at the D inputs. A buffered output-enable (OE) input can be used to place the eight outputs in either a normal logic state (high or low logic levels) or the high-impedance state. In the latter case, the outputs neither load nor drive the bus lines significantly, allowing for multiple devices to be connected to the bus without the risk of high power dissipation due to bus contention.

The SN54ALS563BJ is characterized for operation over the full military temperature range of -55°C to 125°C. The device is packaged in a standard 20-pin ceramic dual in-line package (CERDIP) or plastic dual in-line package (PDIP), providing robustness and reliability for various applications, including military and aerospace.

Key features of the SN54ALS563BJ include:

  • Eight D-type latches with 3-state outputs for bus-oriented applications
  • 4.5V to 5.5V operating voltage range, suitable for TTL environments
  • Output capability: Bus driver
  • ICC reduced by 50% on 54ALS only
  • Edge-triggered D-type inputs for transparent latch operation
  • Buffered control inputs to reduce input loading
  • Military-grade temperature range for enhanced reliability

The SN54ALS563BJ is ideal for applications requiring the storage and retrieval of data bits, such as computers, registers, controllers, and more. Its ability to operate in extreme temperatures and to interface with other devices on a shared bus makes it a versatile and essential component in advanced digital systems.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess