EN
  • EN
  • DE

SN74AC564N

Part No SN74AC564N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 95MHz
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 1099113-SN74AC564N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AC564N CAD Model

Description

SN74AC564N Octal D-Type Edge-Triggered Flip-Flop

The SN74AC564N is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the 'AC' family, which is renowned for its high-speed operation, and it comes in a standard 20-pin PDIP (Plastic Dual-In-Line Package) that is well-suited for through-hole mounting techniques.

Each flip-flop within the SN74AC564N has a dedicated data input (D), output (Q), output enable (OE), and clock input (CLK). The device captures the state of the D inputs on the rising edge of the CLK signal, and this state is then available at the Q outputs, provided that the OE is deactivated (low). When OE is activated (high), the outputs are in a high-impedance state, which allows for bus-oriented applications.

Key features of the SN74AC564N include:

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs
  • Supply Voltage: Operating range from 2V to 6V, which provides compatibility with a variety of logic levels and ensures low power consumption.
  • High-Speed Operation: Capable of handling fast clock rates, making it suitable for high-speed data storage and transfer applications.
  • 3-State Outputs: Allows for connection to a bus without causing contention, as outputs can be placed in a high-impedance state.
  • Edge-Triggered: Ensures reliable operation by capturing data on the rising edge of the clock signal, minimizing the risk of data corruption.
  • Output Drive Capability: Capable of driving up to 24 mA at the outputs, ensuring strong signal integrity even in demanding environments.

Applications for the SN74AC564N are diverse and include data storage, communication systems, computers, and any digital system that requires reliable data capture and retention. Its robustness and compatibility with a wide range of supply voltages make it a versatile choice for designers and engineers looking to implement a reliable flip-flop logic solution in their circuits.

With Texas Instruments' reputation for quality and performance, the SN74AC564N is an excellent choice for those in need of a dependable and high-speed octal flip-flop.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess