EN
  • EN
  • DE

LB11685VH-TLM-H

Part No LB11685VH-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4.5V-18V 28HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology Bipolar
Applications General Purpose
Output Current 1.2A
Supply Voltage (V) 4.5V ~ 18V
Load Voltage (V) 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 28-LSOP + 2 Heat Tabs
Supplier Device Package 28-HSOP
Family Part Number LB11685
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 739210-LB11685VH-TLM-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11685VH-TLM-H CAD Model

Description

The LB11685VH-TLM-H is a high-performance, three-phase brushless motor driver designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This driver is specifically engineered to deliver efficient and reliable control for a wide range of motor applications, including fans, pumps, and other rotary machines that require precise and smooth operation.

Key Features

  • Three-Phase Brushless Motor Control: The LB11685VH-TLM-H is capable of driving three-phase brushless DC motors, offering high efficiency and reduced noise operation.
  • Integrated Hall Sensor Inputs: This motor driver includes built-in Hall sensor inputs, which are essential for the rotor position detection required to achieve commutation in brushless motors.
  • High Output Current Capability: The device can handle a substantial output current, making it suitable for a range of motor sizes and power requirements.
  • Low Power Consumption: With an emphasis on energy efficiency, the LB11685VH-TLM-H minimizes power consumption, which is crucial for battery-powered or energy-sensitive applications.
  • Protection Features: It includes multiple protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring safe and reliable operation under various conditions.

Applications

The LB11685VH-TLM-H is versatile and can be used in an array of applications. Its robust design makes it an ideal choice for:

  • Home appliances like air conditioners and refrigerators
  • Industrial fans and blowers
  • Cooling fans for electronic equipment
  • Automotive applications such as pumps and fans

Technical Specifications

The technical specifications of the LB11685VH-TLM-H include a wide operating voltage range, high-efficiency operation, and a compact package. It is designed to meet the rigorous demands of continuous operation in a variety of environmental conditions.

With the LB11685VH-TLM-H, ON Semiconductor continues to demonstrate its commitment to innovation and excellence in the field of motor control. By choosing this motor driver, designers and engineers can ensure a high level of performance and reliability for their motor-driven products.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2774 $63.8700
115+ $1.0487 $120.6005
175+ $1.0164 $177.8700
240+ $0.9829 $235.8960
305+ $0.9506 $289.9330
410+ $0.8524 $349.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess