EN
  • EN
  • DE

LB11675V-TLM-E

Part No LB11675V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293745-LB11675V-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11675V-TLM-E CAD Model

Description

The LB11675V-TLM-E is a high-performance motor driver integrated circuit (IC) developed by ON Semiconductor, designed to provide efficient and precise control for a variety of motor types. This versatile IC is particularly well-suited for driving three-phase brushless DC motors, making it an ideal choice for applications in consumer electronics, automotive, and industrial automation.

Key Features

  • Three-Phase Brushless DC Motor Control: The LB11675V-TLM-E is capable of driving three-phase brushless DC motors, providing smooth and efficient operation.
  • Integrated Voltage Regulator: This IC includes an on-chip voltage regulator, which simplifies the power supply design and helps reduce the number of external components required.
  • Forward/Reverse Rotation Control: Users can easily control the direction of the motor rotation, offering flexibility in various application designs.
  • Lock Protection and Automatic Restart Function: In the event of motor lock, the IC provides protection to prevent damage and will automatically attempt to restart the motor once the lock condition is cleared.
  • High-Efficiency Operation: Designed for energy-saving performance, the LB11675V-TLM-E helps reduce power consumption in the systems it powers.

Applications

The LB11675V-TLM-E is suitable for a wide range of applications, including but not limited to:

  • Office automation equipment (printers, scanners, etc.)
  • Home appliances (air conditioners, refrigerators, etc.)
  • Automotive systems (HVAC blowers, electric pumps, etc.)
  • Industrial automation (conveyor belts, robotic arms, etc.)

Technical Specifications

The LB11675V-TLM-E operates within a power supply range of 10V to 30V, making it suitable for various operating environments. It is available in a compact, surface-mount package, which allows for efficient use of board space in dense electronic designs.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LB11675V-TLM-E is no exception. It is manufactured to meet high-quality standards, ensuring consistent performance and longevity in the field.

With its robust feature set and ON Semiconductor's reputation for quality, the LB11675V-TLM-E motor driver IC is a reliable and efficient solution for designers looking to optimize their motor control applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3065 $59.9690
62+ $1.8930 $117.3660
95+ $1.8341 $174.2395
131+ $1.7752 $232.5512
169+ $1.7152 $289.8688
226+ $1.5385 $347.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess