EN
  • EN
  • DE

LB11620T-TLM-H

Part No LB11620T-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV 4.5-5.5/8-17V 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver - PWM 24-TSSOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 100°C (TA)
Mounting Surface Mount
Package 24-TFSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name LB11620
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LB11620T-TLM-HOSTR, LB11620T-TLM-HOSCT, LB11620T-TLM-H-ND, LB11620T-TLM-HOSDKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922704-LB11620T-TLM-H
Ultra Librarian 3D Model Ultra Librarian LB11620T-TLM-H CAD Model

Description

ON Semiconductor LB11620T-TLM-H: A Robust Three-Phase Brushless Motor Driver

The LB11620T-TLM-H from ON Semiconductor is a high-performance, three-phase brushless motor driver designed to cater to a wide array of applications requiring efficient motor control. This integrated circuit (IC) is engineered to provide a seamless and reliable solution for driving brushless DC motors, which are commonly used in consumer electronics, home appliances, and industrial equipment.

Constructed with advanced semiconductor technology, the LB11620T-TLM-H offers a compact and energy-efficient design that simplifies the motor control process. It integrates a pre-driver circuit that controls the speed of the motor through Pulse Width Modulation (PWM) signals, providing precise control over the motor's rotational speed and torque.

Key Features of the LB11620T-TLM-H

  • Three-Phase Full-Wave Linear Drive: The device supports a three-phase full-wave drive, which ensures smooth operation and high efficiency, resulting in reduced noise and vibration.
  • High Voltage Tolerance: With an operating voltage range that accommodates various power requirements, this motor driver is versatile and suitable for a broad spectrum of applications.
  • Built-in Hall Sensor Inputs: The LB11620T-TLM-H comes with integrated Hall sensor inputs, which are crucial for detecting the rotor position and facilitating the commutation of the motor windings.
  • Overcurrent Protection: To safeguard the motor and the driver itself, the LB11620T-TLM-H features an overcurrent protection circuit that prevents damage due to excessive current flow.
  • Thermal Shutdown Function: The IC also includes a thermal shutdown function that automatically disables the motor drive when the chip's temperature exceeds a predefined threshold, ensuring the safety and longevity of the device.

The LB11620T-TLM-H is housed in a compact package, making it an ideal choice for applications where space is at a premium. Its robust design and comprehensive protection features make it a reliable choice for designers looking to enhance the performance and safety of their motor-driven systems.

With its combination of performance, efficiency, and protection features, the LB11620T-TLM-H from ON Semiconductor stands out as a superior motor driver solution for modern electronic applications where precise motor control and reliability are paramount.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2875 $57.9375
110+ $1.0565 $116.2150
170+ $1.0235 $173.9950
235+ $0.9905 $232.7675
305+ $0.9574 $292.0070
405+ $0.8584 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,810 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess